Vishay Precision Group Zener Diode, 1W, 36V, Do-214Ac; Zener Voltage Nom Vishay SML4753A/61

Description
ZENER DIODE, 1W, 36V, DO-214AC; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: No
Description
ZENER DIODE, 1W, 36V, DO-214AC; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 36V, Do-214Ac; Zener Voltage Nom Vishay - 21H9238 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 36V, Do-214Ac; Zener Voltage Nom Vishay
21H9238
Zener Diode, 1W, 36V, Do-214Ac; Zener Voltage Nom Vishay 21H9238
ZENER DIODE, 1W, 36V, DO-214AC; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: No

ZENER DIODE, 1W, 36V, DO-214AC; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 21H9238
Product Name Zener Diode, 1W, 36V, Do-214Ac; Zener Voltage Nom Vishay
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data