ZENER DIODE, 1W, 20V, DO-214AC; Zener Voltage Nom:20V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 21H9215 |
| Product Name | Zener Diode, 1W, 20V, Do-214Ac; Zener Voltage Nom Vishay |
| Package | DO-214AC (SMA); SMA |