Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960229-SML4744/61
Packaging: Cut Tape
Termination: SMD/SMT
Mounting: SMD (SMT)
Impedance: 14 Ω
Power Dissipation: 1 W
Voltage Tolerance: 10 %
Zener Voltage: 15 V
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 1 W
Breakdown Voltage: 15 V
Test Current: 17 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960229-SML4744/61 |
| Product Name | OEM Parts - OEM Parts ( S ) - SML4744/61 |