Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SML4730/2P SML4730/2P

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967349-SML4730/2P Packaging: Cut Tape Power Dissipation: 1 W Number of Pins: 2 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Breakdown Voltage: 3.9 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967349-SML4730/2P Packaging: Cut Tape Power Dissipation: 1 W Number of Pins: 2 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Breakdown Voltage: 3.9 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SML4730/2P - 967349-SML4730/2P - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SML4730/2P
967349-SML4730/2P
OEM Parts - OEM Parts ( S ) - SML4730/2P 967349-SML4730/2P
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967349-SML4730/2P Packaging: Cut Tape Power Dissipation: 1 W Number of Pins: 2 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant Breakdown Voltage: 3.9 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967349-SML4730/2P
Packaging: Cut Tape
Power Dissipation: 1 W
Number of Pins: 2
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Breakdown Voltage: 3.9 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 967349-SML4730/2P
Product Name OEM Parts - OEM Parts ( S ) - SML4730/2P
Unlock Full Specs
to access all available technical data