Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMF6V5A-HE3-08 SMF6V5A-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 1098331-SMF6V5A-HE3- 08 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 938pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: DO-219AB (SMF) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 17.9A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098331-SMF6V5A-HE3- 08 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 938pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: DO-219AB (SMF) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 17.9A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMF6V5A-HE3-08 - 1098331-SMF6V5A-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF6V5A-HE3-08
1098331-SMF6V5A-HE3-08
TVS - TVS - Diodes - SMF6V5A-HE3-08 1098331-SMF6V5A-HE3-08
Manufacturer: Vishay Win Source Part Number: 1098331-SMF6V5A-HE3- 08 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 938pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: DO-219AB (SMF) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 17.9A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1098331-SMF6V5A-HE3-08
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 938pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: DO-219AB (SMF)
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 17.9A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SMF6V5A-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF6V5A-HE3-08
TVS Protection Diode 144-SMF6V5A-HE3-08
TVS DIODE 6.5VWM 11.2VC DO219AB Product overview: SMF6V5A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6V5A-HE3-08 can be used for catalog matching and distributor lookup.

TVS DIODE 6.5VWM 11.2VC DO219AB Product overview: SMF6V5A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6V5A-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF6V5A-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

11.2V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF6V5A-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF6V5A-HE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF6V5A-HE3-08
TVS DIODE 6.5VWM 11.2VC DO219AB

TVS DIODE 6.5VWM 11.2VC DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1098331-SMF6V5A-HE3-08 144-SMF6V5A-HE3-08 SMF6V5A-HE3-08-ND SMF6V5A-HE3-08
Product Name TVS - TVS - Diodes - SMF6V5A-HE3-08 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-219AB (SMF) Tape & Reel (TR) DO-219AB DO-219AB (SMF)
VWM 6.5 volts
IPPM 17.9 amps
VC 11.2 volts 11.2 volts 11.2 volts
VBR 7.22 volts 7.22 volts 7.22 volts
Unlock Full Specs
to access all available technical data