Vishay Intertechnology, Inc. TVS Diodes SMF6V0A-M3-08

Description
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMF6V0A-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF6V0A-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF6V0A-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Singapore, Singapore
1000W 6V TVS Protection Diode
144-SMF6V0A-M3-08
1000W 6V TVS Protection Diode 144-SMF6V0A-M3-08
Trans Voltage Suppressor Diode, 1000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF6V0A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6V0A-M3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF6V0A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6V0A-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF6V0A-M3-08 - 896083-SMF6V0A-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF6V0A-M3-08
896083-SMF6V0A-M3-08
TVS - TVS - Diodes - SMF6V0A-M3-08 896083-SMF6V0A-M3-08
Manufacturer: Vishay Win Source Part Number: 896083-SMF6V0A-M3-08 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: 10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: SMF6V0 Categories: Circuit Protection Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMF6V0A-M3-08GICT, 112-SMF6V0A-M3-08CT, 112-SMF6V0A-M3-08TR, 112-SMF6V0A-M3-08DKR , SMF6V0A-M3-08GITR-ND , SMF6V0A-M3-08-ND, SMF6V0A-M3-08GITR, SMF6V0A-M3-08GICT-ND

Manufacturer: Vishay
Win Source Part Number: 896083-SMF6V0A-M3-08
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMF6V0
Categories: Circuit Protection
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMF6V0A-M3-08GICT, 112-SMF6V0A-M3-08CT, 112-SMF6V0A-M3-08TR, 112-SMF6V0A-M3-08DKR, SMF6V0A-M3-08GITR-ND, SMF6V0A-M3-08-ND, SMF6V0A-M3-08GITR, SMF6V0A-M3-08GICT-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF6V0A-M3-08
TVS Diodes / ESD Suppressors SMF6V0A-M3-08
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF6V0A-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF6V0A-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF6V0A-M3-08
TVS DIODE 6VWM 10.3VC SMF

TVS DIODE 6VWM 10.3VC SMF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMF6V0A-M3-08CT-ND 144-SMF6V0A-M3-08 896083-SMF6V0A-M3-08 SMF6V0A-M3-08 SMF6V0A-M3-08
Product Name TVS Diodes 1000W 6V TVS Protection Diode TVS - TVS - Diodes - SMF6V0A-M3-08 TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AB Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts
VC 10.3 volts 10.3 volts
Unlock Full Specs
to access all available technical data