TVS DIODE 6VWM 10.3VC SMF Product overview: SMF6V0A-HM3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6V0A-HM3-08 can be used for catalog matching and distributor lookup.
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Win Source Part Number: 1298341-SMF6V0A-HM3-
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 30,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.67V
Voltage - Clamping (Max) @ Ipp: 10.3V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 1063pF @ 1MHz
Current - Peak Pulse (10/1000µs): 19.4A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF6V0
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-HM3
TVS DIODE 6VWM 10.3VC SMF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF6V0A-HM3-08 | SMF6V0A-HM3-08-ND | 1298341-SMF6V0A-HM3-08 | SMF6V0A-HM3-08 | SMF6V0A-HM3-08 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | DO-219AB | DO-219AB | DO-219AB-2 | DO-219AB (SMF) |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |