Vishay Intertechnology, Inc. TVS Diodes SMF6V0A-E3-18

Description
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF6V0A-E3-18-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Singapore, Singapore
1000W 6V TVS Protection Diode
144-SMF6V0A-E3-18
1000W 6V TVS Protection Diode 144-SMF6V0A-E3-18
Trans Voltage Suppressor Diode, 1000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF6V0A-E3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6V0A-E3-18 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF6V0A-E3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6V0A-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296425-SMF6V0A-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296425-SMF6V0A-E3-18
Circuit Protection - TVS - Diodes 1296425-SMF6V0A-E3-18
Win Source Part Number: 1296425-SMF6V0A-E3-1 8 Category: Circuit Protection>TVS - Diodes Series: eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 50,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Voltage - Breakdown (Min): 6.67V Voltage - Clamping (Max) @ Ipp: 10.3V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 1063pF @ 1MHz Current - Peak Pulse (10/1000µs): 19.4A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF6V0

Win Source Part Number: 1296425-SMF6V0A-E3-18
Category: Circuit Protection>TVS - Diodes
Series: eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 50,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.67V
Voltage - Clamping (Max) @ Ipp: 10.3V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 1063pF @ 1MHz
Current - Peak Pulse (10/1000µs): 19.4A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF6V0

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF6V0A-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF6V0A-E3-18
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF6V0A-E3-18
TVS DIODE 6VWM 10.3VC SMF

TVS DIODE 6VWM 10.3VC SMF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF6V0A-E3-18-ND 144-SMF6V0A-E3-18 1296425-SMF6V0A-E3-18 SMF6V0A-E3-18
Product Name TVS Diodes 1000W 6V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AB Tape and Reel DO-219AB DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 10.3 volts 10.3 volts 10.3 volts
VBR 6.67 volts 6.67 volts 6.67 volts
Unlock Full Specs
to access all available technical data