TVS DIODE 5VWM 9.2VC DO219AB
TVS DIODE 5VWM 9.2VC DO219AB
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Win Source Part Number: 1296467-SMF5V0A-M3-1
Category: Circuit Protection>TVS - Diodes
Series: eSMP®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 50,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 1120pF @ 1MHz
Current - Peak Pulse (10/1000µs): 21.7A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMF5V0A-M3-18CT,
Base Product Number: SMF5V0
Trans Voltage Suppressor Diode, 1000W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF5V0A-M3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5V0A-M3-18 can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3
TVS DIODE 5VWM 9.2VC SMF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMF5V0A-M3-18DKR-ND | 1296467-SMF5V0A-M3-18 | 144-SMF5V0A-M3-18 | SMF5V0A-M3-18 | SMF5V0A-M3-18 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 1000W 5V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-219AB | DO-219AB | DO-219AB | DO-219AB-2 | DO-219AB (SMF) |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| VC | 9.2 volts | 9.2 volts | 9.2 volts | ||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts |