Vishay Intertechnology, Inc. 1000W 5V TVS Protection Diode SMF5V0A-M3-08

Description
Trans Voltage Suppressor Diode, 1000W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF5V0A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5V0A-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1000W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF5V0A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5V0A-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000W 5V TVS Protection Diode - 144-SMF5V0A-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 5V TVS Protection Diode
144-SMF5V0A-M3-08
1000W 5V TVS Protection Diode 144-SMF5V0A-M3-08
Trans Voltage Suppressor Diode, 1000W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF5V0A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5V0A-M3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF5V0A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5V0A-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF5V0A-M3-08 - 1098323-SMF5V0A-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF5V0A-M3-08
1098323-SMF5V0A-M3-08
TVS - TVS - Diodes - SMF5V0A-M3-08 1098323-SMF5V0A-M3-08
Manufacturer: Vishay Win Source Part Number: 1098323-SMF5V0A-M3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1120pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: SMF (DO-219AB) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 21.7A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098323-SMF5V0A-M3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1120pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF (DO-219AB)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 21.7A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 112-SMF5V0A-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF5V0A-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF5V0A-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF5V0A-M3-08
TVS Diodes / ESD Suppressors SMF5V0A-M3-08
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF5V0A-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF5V0A-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF5V0A-M3-08
TVS DIODE 5VWM 9.2VC SMF

TVS DIODE 5VWM 9.2VC SMF

Supplier's Site
TVS Diodes SMF5V0A-M3-08
TVS DIODE 5VWM 9.2VC SMF

TVS DIODE 5VWM 9.2VC SMF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF5V0A-M3-08 1098323-SMF5V0A-M3-08 112-SMF5V0A-M3-08TR-ND SMF5V0A-M3-08 SMF5V0A-M3-08 SMF5V0A-M3-08
Product Name 1000W 5V TVS Protection Diode TVS - TVS - Diodes - SMF5V0A-M3-08 TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMF (DO-219AB) DO-219AB DO-219AB-2 DO-219AB (SMF) DO-219AB
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data