TVS DIODE 5VWM 9.2VC DO219AB
TVS DIODE 5VWM 9.2VC DO219AB
TVS DIODE 5VWM 9.2VC DO219AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMF5V0A-HE3_A08DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AB |
| Peak Pulse Power | 200 watts |
| VC | 9.2 volts |