9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 5VWM 9.2VC DO219AB
TVS DIODE 5VWM 9.2VC DO219AB Product overview: SMF5V0A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5V0A-HE3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 727032-SMF5V0A-HE3-0
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 21.7A
Power - Peak Pulse: 200W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V
Voltage - Breakdown (Minimum): 6.4V
Voltage - Clamping (Maximum) at Ipp: 9.2V
Capacitance at Frequency: 1120pF at 1MHz
TVS DIODE 5VWM 9.2VC DO219AB
TVS DIODE 5VWM 9.2VC DO219AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMF5V0A-HE3-08TR-ND | 144-SMF5V0A-HE3-08 | 727032-SMF5V0A-HE3-08 | SMF5V0A-HE3-08 | SMF5V0A-HE3-08 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SMF5V0A-HE3-08 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-219AB | Tape & Reel (TR) | DO-219AB (SMF) | DO-219AB | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts |
| VC | 9.2 volts | 9.2 volts | 9.2 volts | 9.2 volts | |
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts |