Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMF58A-HE3-08

Description
Win Source Part Number: 1298346-SMF58A-HE3-0 8 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 95V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 144pF @ 1MHz Current - Peak Pulse (10/1000µs): 2.1A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF58
Request a Quote Datasheet
Description
Win Source Part Number: 1298346-SMF58A-HE3-0 8 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 95V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 144pF @ 1MHz Current - Peak Pulse (10/1000µs): 2.1A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1298346-SMF58A-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298346-SMF58A-HE3-08
Circuit Protection - TVS - Diodes 1298346-SMF58A-HE3-08
Win Source Part Number: 1298346-SMF58A-HE3-0 8 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 30,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 95V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 144pF @ 1MHz Current - Peak Pulse (10/1000µs): 2.1A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF58

Win Source Part Number: 1298346-SMF58A-HE3-08
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 30,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 95V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 144pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2.1A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF58

Buy Now Datasheet
TVS Diodes - SMF58A-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
95V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

95V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Protection Diode - 144-SMF58A-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF58A-HE3-08
TVS Protection Diode 144-SMF58A-HE3-08
TVS DIODE 58VWM 95VC SMF Product overview: SMF58A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF58A-HE3-08 can be used for catalog matching and distributor lookup.

TVS DIODE 58VWM 95VC SMF Product overview: SMF58A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF58A-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF58A-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF58A-HE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF58A-HE3-08
TVS DIODE 58VWM 95VC SMF

TVS DIODE 58VWM 95VC SMF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1298346-SMF58A-HE3-08 SMF58A-HE3-08-ND 144-SMF58A-HE3-08 SMF58A-HE3-08
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-219AB DO-219AB Tape & Reel (TR) DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 95 volts 95 volts 95 volts
VBR 64.4 volts 64.4 volts 64.4 volts
CT 144 pF
Unlock Full Specs
to access all available technical data