Vishay Intertechnology, Inc. TVS Diodes SMF54A-E3-18

Description
88V Clamp 2.25A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
88V Clamp 2.25A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF54A-E3-18-ND - DigiKey
Thief River Falls, MN, United States
88V Clamp 2.25A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

88V Clamp 2.25A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Singapore, Singapore
54V TVS Protection Diode
144-SMF54A-E3-18
54V TVS Protection Diode 144-SMF54A-E3-18
ESD Suppressor TVS 54V 2-Pin SMF T/R Product overview: SMF54A-E3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF54A-E3-18 can be used for catalog matching and distributor lookup.

ESD Suppressor TVS 54V 2-Pin SMF T/R Product overview: SMF54A-E3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF54A-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296430-SMF54A-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296430-SMF54A-E3-18
Circuit Protection - TVS - Diodes 1296430-SMF54A-E3-18
Win Source Part Number: 1296430-SMF54A-E3-18 Category: Circuit Protection>TVS - Diodes Series: eSMP® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 50,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 54V Voltage - Breakdown (Min): 60V Voltage - Clamping (Max) @ Ipp: 88V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 148pF @ 1MHz Current - Peak Pulse (10/1000µs): 2.25A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMF54

Win Source Part Number: 1296430-SMF54A-E3-18
Category: Circuit Protection>TVS - Diodes
Series: eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 50,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 60V
Voltage - Clamping (Max) @ Ipp: 88V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 148pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2.25A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF54

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF54A-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF54A-E3-18
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF54A-E3-18
TVS DIODE 54VWM 88VC SMF

TVS DIODE 54VWM 88VC SMF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF54A-E3-18-ND 144-SMF54A-E3-18 1296430-SMF54A-E3-18 SMF54A-E3-18
Product Name TVS Diodes 54V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AB Tape and Reel DO-219AB DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 88 volts 88 volts 88 volts
VBR 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data