Manufacturer: Vishay
Win Source Part Number: 934260-SMF54A-E3-08
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 88V Clamp 2.25A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMF54
Categories: Circuit Protection
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMF54A-E3-08GITR, SMF54A-E3-08GIDKR, SMF54A-E3-08GICT, SMF54A-E3-08-ND
88V Clamp 2.25A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
88V Clamp 2.25A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
88V Clamp 2.25A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Trans Voltage Suppressor Diode, 1000W, 54V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF54A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF54A-E3-08 can be used for catalog matching and distributor lookup.
TVS DIODE 54VWM 88VC SMF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934260-SMF54A-E3-08 | SMF54A-E3-08GIDKR-ND | 144-SMF54A-E3-08 | SMF54A-E3-08 | SMF54A-E3-08 |
| Product Name | TVS - TVS - Diodes - SMF54A-E3-08 | TVS Diodes | 1000W 54V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-219AB (SMF) | DO-219AB | Tape and Reel | DO-219AB | DO-219AB (SMF) |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Configuration | Single | Single | |||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| VC | 88 volts | 88 volts | 88 volts |