TVS DIODE 51VWM 82.4VC DO219AB
TVS DIODE 51VWM 82.4VC DO219AB
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 51VWM 82.4VC SMF
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMF51A-M3-18CT-ND | SMF51A-M3-18 | SMF51A-M3-18 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB-2 |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 82.4 volts | 82.4 volts |