82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 1098315-SMF51A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 151pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 51V
Minimum Breakdown Voltage: 56.7V
Max Clamping Voltage: 82.4V
Peak Pulse Current(Ippm): 2.4A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 1000W, 51V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF51A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF51A-E3-08 can be used for catalog matching and distributor lookup.
TVS DIODE 51VWM 82.4VC SMF
TVS DIODE 51VWM 82.4VC SMF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF51A-E3-08GICT-ND | 1098315-SMF51A-E3-08 | 144-SMF51A-E3-08 | SMF51A-E3-08 | SMF51A-E3-08 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMF51A-E3-08 | 1000W 51V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-219AB | SMF | Tape and Reel | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| VC | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | |
| VBR | 56.7 volts | 56.7 volts | 56.7 volts | 56.7 volts |