Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SMF5.0A-GS08 SMF5.0A-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094398-SMF5.0A-GS08 Contact Plating: Tin Capacitance: 1.03 nF Clamping Voltage: 9.2 V Direction: Unidirectional Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094398-SMF5.0A-GS08 Contact Plating: Tin Capacitance: 1.03 nF Clamping Voltage: 9.2 V Direction: Unidirectional Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMF5.0A-GS08 - 1094398-SMF5.0A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMF5.0A-GS08
1094398-SMF5.0A-GS08
OEM Parts - OEM Parts ( S ) - SMF5.0A-GS08 1094398-SMF5.0A-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094398-SMF5.0A-GS08 Contact Plating: Tin Capacitance: 1.03 nF Clamping Voltage: 9.2 V Direction: Unidirectional Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094398-SMF5.0A-GS08
Contact Plating: Tin
Capacitance: 1.03 nF
Clamping Voltage: 9.2 V
Direction: Unidirectional
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1094398-SMF5.0A-GS08
Product Name OEM Parts - OEM Parts ( S ) - SMF5.0A-GS08
Unlock Full Specs
to access all available technical data