Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMF48A-M3-08 SMF48A-M3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802024-SMF48A-M3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Current - Peak Pulse (10/1000μs): 2.6A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SMF (DO-219AB) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 77.4V Capacitance at Frequency: 161pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802024-SMF48A-M3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Current - Peak Pulse (10/1000μs): 2.6A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SMF (DO-219AB) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 77.4V Capacitance at Frequency: 161pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMF48A-M3-08 - 802024-SMF48A-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF48A-M3-08
802024-SMF48A-M3-08
TVS - TVS - Diodes - SMF48A-M3-08 802024-SMF48A-M3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802024-SMF48A-M3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Current - Peak Pulse (10/1000μs): 2.6A Power - Peak Pulse: 200W Power Line Protection: No Supplier Device Package: SMF (DO-219AB) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 77.4V Capacitance at Frequency: 161pF at 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802024-SMF48A-M3-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Current - Peak Pulse (10/1000μs): 2.6A
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: SMF (DO-219AB)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 77.4V
Capacitance at Frequency: 161pF at 1MHz

Buy Now
TVS Diodes - 112-SMF48A-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF48A-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 48VWM 77.4VC DO219AB

TVS DIODE 48VWM 77.4VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF48A-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 48VWM 77.4VC DO219AB

TVS DIODE 48VWM 77.4VC DO219AB

Buy Now Datasheet
1000W 48V TVS Protection Diode - 144-SMF48A-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 48V TVS Protection Diode
144-SMF48A-M3-08
1000W 48V TVS Protection Diode 144-SMF48A-M3-08
Trans Voltage Suppressor Diode, 1000W, 48V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF48A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF48A-M3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 48V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF48A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF48A-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF48A-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF48A-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF48A-M3-08
TVS DIODE 48VWM 77.4VC SMF

TVS DIODE 48VWM 77.4VC SMF

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF48A-M3-08
TVS Diodes / ESD Suppressors SMF48A-M3-08
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 802024-SMF48A-M3-08 112-SMF48A-M3-08TR-ND 144-SMF48A-M3-08 SMF48A-M3-08 SMF48A-M3-08
Product Name TVS - TVS - Diodes - SMF48A-M3-08 TVS Diodes 1000W 48V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 77.4 volts 77.4 volts 77.4 volts
VBR 53.3 volts 53.3 volts 53.3 volts
CT 161 pF
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data