Vishay Precision Group 1000W 48V TVS Protection Diode SMF48A-E3-08

Description
Trans Voltage Suppressor Diode, 1000W, 48V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF48A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF48A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1000W, 48V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF48A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF48A-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000W 48V TVS Protection Diode
144-SMF48A-E3-08
1000W 48V TVS Protection Diode 144-SMF48A-E3-08
Trans Voltage Suppressor Diode, 1000W, 48V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF48A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF48A-E3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 48V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF48A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF48A-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF48A-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF48A-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF48A-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS - TVS - Diodes - SMF48A-E3-08 - 1098306-SMF48A-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF48A-E3-08
1098306-SMF48A-E3-08
TVS - TVS - Diodes - SMF48A-E3-08 1098306-SMF48A-E3-08
Manufacturer: Vishay Win Source Part Number: 1098306-SMF48A-E3-08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 161pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: SMF STAND-OFF Voltage (Vwm): 48V Minimum Breakdown Voltage: 53.3V Max Clamping Voltage: 77.4V Peak Pulse Current(Ippm): 2.6A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1098306-SMF48A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 161pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 77.4V
Peak Pulse Current(Ippm): 2.6A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1807973 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807973
TVS Diodes 1807973
ESD PROTECTION DIODE SMF DO219-E3; 48V,I

ESD PROTECTION DIODE SMF DO219-E3; 48V,I

Supplier's Site
TVS Diodes - 1807973P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807973P
TVS Diodes 1807973P
ESD PROTECTION DIODE SMF DO219-E3; 48V,I

ESD PROTECTION DIODE SMF DO219-E3; 48V,I

Supplier's Site
TVS Diodes - 1807392 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807392
TVS Diodes 1807392
ESD PROTECTION DIODE SMF DO219-E3; 48V,I

ESD PROTECTION DIODE SMF DO219-E3; 48V,I

Supplier's Site
Diode, Esd Protection, 48V, 161Pf; Clamping Voltage Vc Max Vishay - 04AJ4633 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 48V, 161Pf; Clamping Voltage Vc Max Vishay
04AJ4633
Diode, Esd Protection, 48V, 161Pf; Clamping Voltage Vc Max Vishay 04AJ4633
DIODE, ESD PROTECTION, 48V, 161PF; Clamping Voltage Vc Max:77.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:48V; Power Dissipation Pd:1kW; Product Range:TRANSZORB SMCJ Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECTION, 48V, 161PF; Clamping Voltage Vc Max:77.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:48V; Power Dissipation Pd:1kW; Product Range:TRANSZORB SMCJ Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SMF48A-E3-08
TVS DIODE 48VWM 77.4VC SMF

TVS DIODE 48VWM 77.4VC SMF

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF48A-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF48A-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF48A-E3-08
TVS DIODE 48VWM 77.4VC SMF

TVS DIODE 48VWM 77.4VC SMF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF48A-E3-08 SMF48A-E3-08CT-ND 1098306-SMF48A-E3-08 1807973 04AJ4633 SMF48A-E3-08 SMF48A-E3-08
Product Name 1000W 48V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMF48A-E3-08 TVS Diodes Diode, Esd Protection, 48V, 161Pf; Clamping Voltage Vc Max Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-219AB SMF DO-219 DO-219AB DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data