Vishay Intertechnology, Inc. TVS Diodes SMF45A-M3-18

Description
TVS DIODE 45VWM 72.7VC DO219AB
Request a Quote Datasheet
Description
TVS DIODE 45VWM 72.7VC DO219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMF45A-M3-18CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 45VWM 72.7VC DO219AB

TVS DIODE 45VWM 72.7VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF45A-M3-18TR-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

72.7V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF45A-M3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 45VWM 72.7VC DO219AB

TVS DIODE 45VWM 72.7VC DO219AB

Buy Now Datasheet
TVS Protection Diode - 144-SMF45A-M3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF45A-M3-18
TVS Protection Diode 144-SMF45A-M3-18
TVS DIODE 45VWM 72.7VC SMF Product overview: SMF45A-M3-18 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF45A-M3-18 can be used for catalog matching and distributor lookup.

TVS DIODE 45VWM 72.7VC SMF Product overview: SMF45A-M3-18 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF45A-M3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296468-SMF45A-M3-18 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296468-SMF45A-M3-18
Circuit Protection - TVS - Diodes 1296468-SMF45A-M3-18
Win Source Part Number: 1296468-SMF45A-M3-18 Category: Circuit Protection>TVS - Diodes Series: eSMP® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 50,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 45V Voltage - Breakdown (Min): 50V Voltage - Clamping (Max) @ Ipp: 72.7V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 162pF @ 1MHz Current - Peak Pulse (10/1000µs): 2.8A Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMF45A-M3-18TR,1 12-SMF45A-M3-18CT,SM F45A-M3-18,112-SMF45 A-M3-18DKR Base Product Number: SMF45

Win Source Part Number: 1296468-SMF45A-M3-18
Category: Circuit Protection>TVS - Diodes
Series: eSMP®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 50,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 50V
Voltage - Clamping (Max) @ Ipp: 72.7V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 162pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2.8A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMF45A-M3-18TR,112-SMF45A-M3-18CT,SMF45A-M3-18,112-SMF45A-M3-18DKR
Base Product Number: SMF45

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF45A-M3-18
TVS Diodes / ESD Suppressors SMF45A-M3-18
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF45A-M3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF45A-M3-18
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF45A-M3-18
TVS DIODE 45VWM 72.7VC SMF

TVS DIODE 45VWM 72.7VC SMF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMF45A-M3-18CT-ND 144-SMF45A-M3-18 1296468-SMF45A-M3-18 SMF45A-M3-18 SMF45A-M3-18
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AB Tape & Reel (TR) DO-219AB DO-219AB-2 DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 72.7 volts 72.7 volts 72.7 volts
VBR 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data