Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMF45A-HE3-08 SMF45A-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 934252-SMF45A-HE3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: 72.7V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: SMF45 Categories: Circuit Protection Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934252-SMF45A-HE3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: 72.7V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: SMF45 Categories: Circuit Protection Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMF45A-HE3-08 - 934252-SMF45A-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF45A-HE3-08
934252-SMF45A-HE3-08
TVS - TVS - Diodes - SMF45A-HE3-08 934252-SMF45A-HE3-08
Manufacturer: Vishay Win Source Part Number: 934252-SMF45A-HE3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C (TJ) Features: 72.7V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: SMF45 Categories: Circuit Protection Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 934252-SMF45A-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 72.7V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMF45
Categories: Circuit Protection
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-SMF45A-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF45A-HE3-08
TVS Protection Diode 144-SMF45A-HE3-08
TVS DIODE 45VWM 72.7VC DO219AB Product overview: SMF45A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF45A-HE3-08 can be used for catalog matching and distributor lookup.

TVS DIODE 45VWM 72.7VC DO219AB Product overview: SMF45A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF45A-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF45A-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

72.7V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF45A-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF45A-HE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF45A-HE3-08
TVS DIODE 45VWM 72.7VC DO219AB

TVS DIODE 45VWM 72.7VC DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 934252-SMF45A-HE3-08 144-SMF45A-HE3-08 SMF45A-HE3-08-ND SMF45A-HE3-08
Product Name TVS - TVS - Diodes - SMF45A-HE3-08 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-219AB (SMF) Tape & Reel (TR) DO-219AB DO-219AB (SMF)
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data