Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SMF45A-GS08 SMF45A-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966468-SMF45A-GS08 Packaging: Tape and Reel Termination: SMD/SMT Length: 2.9 mm Capacitance: 155 pF Clamping Voltage: 72.7 V Polarity: Unidirectional Leakage Current: 1 µA Operating Supply Voltage: 45 V Direction: Unidirectional Number of Channels: 1 Number of Pins: 2 Working Voltage: 45 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 200 W Breakdown Voltage: 50 V Reverse Standoff Voltage: 45 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966468-SMF45A-GS08 Packaging: Tape and Reel Termination: SMD/SMT Length: 2.9 mm Capacitance: 155 pF Clamping Voltage: 72.7 V Polarity: Unidirectional Leakage Current: 1 µA Operating Supply Voltage: 45 V Direction: Unidirectional Number of Channels: 1 Number of Pins: 2 Working Voltage: 45 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 200 W Breakdown Voltage: 50 V Reverse Standoff Voltage: 45 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMF45A-GS08 - 966468-SMF45A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMF45A-GS08
966468-SMF45A-GS08
OEM Parts - OEM Parts ( S ) - SMF45A-GS08 966468-SMF45A-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966468-SMF45A-GS08 Packaging: Tape and Reel Termination: SMD/SMT Length: 2.9 mm Capacitance: 155 pF Clamping Voltage: 72.7 V Polarity: Unidirectional Leakage Current: 1 µA Operating Supply Voltage: 45 V Direction: Unidirectional Number of Channels: 1 Number of Pins: 2 Working Voltage: 45 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.9 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 200 W Breakdown Voltage: 50 V Reverse Standoff Voltage: 45 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966468-SMF45A-GS08
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 2.9 mm
Capacitance: 155 pF
Clamping Voltage: 72.7 V
Polarity: Unidirectional
Leakage Current: 1 µA
Operating Supply Voltage: 45 V
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 2
Working Voltage: 45 V
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.9 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 200 W
Breakdown Voltage: 50 V
Reverse Standoff Voltage: 45 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 966468-SMF45A-GS08
Product Name OEM Parts - OEM Parts ( S ) - SMF45A-GS08
Unlock Full Specs
to access all available technical data