Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970277-SMF30A-M-08
Capacitance: 205 pF
Clamping Voltage: 48.4 V
Direction: Unidirectional
Number of Pins: 2
Working Voltage: 30 V
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970277-SMF30A-M-08 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMF30A-M-08 |