Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970276-SMF16A-GS08
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 2.9 mm
Capacitance: 340 pF
Clamping Voltage: 26 V
Polarity: Unidirectional
Leakage Current: 1 µA
Operating Supply Voltage: 16 V
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 2
Working Voltage: 16 V
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.9 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 200 W
Breakdown Voltage: 17.8 V
Reverse Standoff Voltage: 16 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970276-SMF16A-GS08 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMF16A-GS08 |