Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SMF11A-M-08 SMF11A-M-08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094387-SMF11A-M-08 Capacitance: 460 pF Clamping Voltage: 18.2 V Direction: Unidirectional Number of Pins: 2 Working Voltage: 11 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094387-SMF11A-M-08 Capacitance: 460 pF Clamping Voltage: 18.2 V Direction: Unidirectional Number of Pins: 2 Working Voltage: 11 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMF11A-M-08 - 1094387-SMF11A-M-08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMF11A-M-08
1094387-SMF11A-M-08
OEM Parts - OEM Parts ( S ) - SMF11A-M-08 1094387-SMF11A-M-08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094387-SMF11A-M-08 Capacitance: 460 pF Clamping Voltage: 18.2 V Direction: Unidirectional Number of Pins: 2 Working Voltage: 11 V Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094387-SMF11A-M-08
Capacitance: 460 pF
Clamping Voltage: 18.2 V
Direction: Unidirectional
Number of Pins: 2
Working Voltage: 11 V
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1094387-SMF11A-M-08
Product Name OEM Parts - OEM Parts ( S ) - SMF11A-M-08
Unlock Full Specs
to access all available technical data