Vishay Precision Group 10V 17V 570pF TVS Protection Diode SMF10A-GS08

Description
TVS Diode 1kW Unidirectional 10V 17V 570pF DO-219AB SMF Product overview: SMF10A-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V, 570pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, 570pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF10A-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1kW Unidirectional 10V 17V 570pF DO-219AB SMF Product overview: SMF10A-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V, 570pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, 570pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF10A-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 17V 570pF TVS Protection Diode
144-SMF10A-GS08
10V 17V 570pF TVS Protection Diode 144-SMF10A-GS08
TVS Diode 1kW Unidirectional 10V 17V 570pF DO-219AB SMF Product overview: SMF10A-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V, 570pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, 570pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF10A-GS08 can be used for catalog matching and distributor lookup.

TVS Diode 1kW Unidirectional 10V 17V 570pF DO-219AB SMF Product overview: SMF10A-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V, 570pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, 570pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF10A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF10A-GS08 - 1251754-SMF10A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF10A-GS08
1251754-SMF10A-GS08
TVS - TVS - Diodes - SMF10A-GS08 1251754-SMF10A-GS08
Manufacturer: Vishay Win Source Part Number: 1251754-SMF10A-GS08 Manufacturer Homepage: www.vishay.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1251754-SMF10A-GS08
Manufacturer Homepage: www.vishay.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now
Tvs Diode, 200W, 10V, Do219Ab; Clamping Voltage Vc Max Vishay - 18M9328 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 200W, 10V, Do219Ab; Clamping Voltage Vc Max Vishay
18M9328
Tvs Diode, 200W, 10V, Do219Ab; Clamping Voltage Vc Max Vishay 18M9328
TVS DIODE, 200W, 10V, DO219AB; Clamping Voltage Vc Max:17V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:11.1V RoHS Compliant: Yes

TVS DIODE, 200W, 10V, DO219AB; Clamping Voltage Vc Max:17V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:11.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF10A-GS08 1251754-SMF10A-GS08 18M9328
Product Name 10V 17V 570pF TVS Protection Diode TVS - TVS - Diodes - SMF10A-GS08 Tvs Diode, 200W, 10V, Do219Ab; Clamping Voltage Vc Max Vishay
Configuration Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-219AB
Peak Pulse Power 1000 watts
Unlock Full Specs
to access all available technical data