Manufacturer: Vishay
Win Source Part Number: 1098131-SMCJ9.0CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 15.4V
Peak Pulse Current(Ippm): 97.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 850
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 9VWM 15.4VC DO214AB
TVS DIODE, BIDIRECTIONAL, 9V, DO-214AB-2 ROHS COMPLIANT: YES
DIODE, TVS, 6.5W, 9V, BI-DIRECTIONAL, DO-214AB-2, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1098131-SMCJ9.0CA-E3/57T | SMCJ9.0CA-E3/57TGITR-ND | SMCJ9.0CA-E3/57T | 57AJ0650 | 77K7011 |
| Product Name | TVS - TVS - Diodes - SMCJ9.0CA-E3/57T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidirectional, 9V, Do-214Ab-2 Rohs Compliant Vishay | Diode, Tvs, 6.5W, 9V, Bi-Directional, Do-214Ab-2, Full Reel; Product Range Vishay |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | ||
| VWM | 9 volts | ||||
| IPPM | 97.4 amps | ||||
| VC | 15.4 volts | 15.4 volts | 15.4 volts | ||
| VBR | 10 volts | 10 volts | 10 volts |