The SMCJ9.0A-E3/57T is a transient voltage suppressor (TVS) diode designed for surface mount applications, specifically in the SMC (DO-214AB) package. It features a unidirectional configuration with a breakdown voltage range of 9.0V, making it suitable for protecting sensitive electronic components from voltage transients. The device can handle a peak pulse power dissipation of 1500W and a peak pulse current of 97.4A with a 10/1000 Oºs waveform. It operates within a temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions. The SMCJ9.0A-E3/57T is halogen-free and compliant with RoHS standards, making it suitable for environmentally conscious designs. This diode is commonly used in applications requiring protection against inductive load switching and lightning-induced transients in consumer, computer, industrial, automotive, and telecommunication devices.
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794691-SMCJ9.0A-E3/5
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9V
Current - Peak Pulse (10/1000μs): 97.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ9.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 10V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 15.4V
Alternative Parts (Cross-Reference): SMCJ9.0A; TV15C9V0J-G; TV15C9V0J; TFMCJ9.0A-W;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 850
TVS DIODE 9VWM 15.4VC DO214AB
TVS DIODE, 1.5KW, 9V, DO-214AB; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 9V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 9V, DO-214AB-2 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ9.0A-E3/57TGITR-ND | 794691-SMCJ9.0A-E3/57T | SMCJ9.0A-E3/57T | 77K7006 | 05R5869 | 57AJ0649 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ9.0A-E3/57T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 9V, Do-214Ab; Tvs Polarity Vishay | Tvs Diode, 1.5Kw, 9V, Do-214Ab; Product Range Vishay | Tvs Diode, Unidir, 9V, Do-214Ab-2 Rohs Compliant Vishay |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB | DO-214AB (SMC) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 15.4 volts | 15.4 volts | 15.4 volts | 15.4 volts | ||
| VBR | 10 volts | 10 volts | 10 volts | 10 to 11.1 volts |