Vishay Intertechnology, Inc. 1500W 8V TVS Protection Diode SMCJ8.0A-E3/59T

Description
Trans Voltage Suppressor Diode, 1500W, 8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMCJ8.0A-E3/59T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.0A-E3/59T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 1500W, 8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMCJ8.0A-E3/59T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.0A-E3/59T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500W 8V TVS Protection Diode - 144-SMCJ8.0A-E3/59T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 8V TVS Protection Diode
144-SMCJ8.0A-E3/59T
1500W 8V TVS Protection Diode 144-SMCJ8.0A-E3/59T
Trans Voltage Suppressor Diode, 1500W, 8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMCJ8.0A-E3/59T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.0A-E3/59T can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMCJ8.0A-E3/59T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ8.0A-E3/59T can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SMCJ8.0A-E3/59T - 1136948-SMCJ8.0A-E3/59T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ8.0A-E3/59T
1136948-SMCJ8.0A-E3/59T
TVS - TVS - Diodes - SMCJ8.0A-E3/59T 1136948-SMCJ8.0A-E3/59T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136948-SMCJ8.0A-E3/ 59T Termination: SMD/SMT Clamping Voltage: 13.6 V Polarity: Unidirectional Operating Supply Voltage: 8 V Number of Channels: 1 Categories: TVS - Diodes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 8.89 V Max Surge Current: 200 A Peak Pulse Power: 1.5 kW Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136948-SMCJ8.0A-E3/59T
Termination: SMD/SMT
Clamping Voltage: 13.6 V
Polarity: Unidirectional
Operating Supply Voltage: 8 V
Number of Channels: 1
Categories: TVS - Diodes
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 8.89 V
Max Surge Current: 200 A
Peak Pulse Power: 1.5 kW
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ8.0A-E3/59T 1136948-SMCJ8.0A-E3/59T
Product Name 1500W 8V TVS Protection Diode TVS - TVS - Diodes - SMCJ8.0A-E3/59T
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel
Peak Pulse Power 1500 watts
Unlock Full Specs
to access all available technical data