Vishay Precision Group Product Range Vishay SMCJ64A-E3/57T.

Description
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:64V; Clamping Voltage Vc Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:71.1V RoHS Compliant: Yes
Description
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:64V; Clamping Voltage Vc Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:71.1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 23AC9647 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
23AC9647
Product Range Vishay 23AC9647
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:64V; Clamping Voltage Vc Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:71.1V RoHS Compliant: Yes

Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:64V; Clamping Voltage Vc Max:103V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:71.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC9647
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6513FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details