Vishay Intertechnology, Inc. 1500W 6.0V TVS Protection Diode SMCJ6.0A57T

Description
TVS Diodes - Transient Voltage Suppressors 1500W 6.0V Unidirect Product overview: SMCJ6.0A57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 6.0V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 6.0V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0A57T can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diodes - Transient Voltage Suppressors 1500W 6.0V Unidirect Product overview: SMCJ6.0A57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 6.0V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 6.0V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0A57T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500W 6.0V TVS Protection Diode
144-SMCJ6.0A57T
1500W 6.0V TVS Protection Diode 144-SMCJ6.0A57T
TVS Diodes - Transient Voltage Suppressors 1500W 6.0V Unidirect Product overview: SMCJ6.0A57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 6.0V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 6.0V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0A57T can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 1500W 6.0V Unidirect Product overview: SMCJ6.0A57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 6.0V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 6.0V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ6.0A57T can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SMCJ6.0A57T - 976047-SMCJ6.0A57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ6.0A57T
976047-SMCJ6.0A57T
TVS - TVS - Diodes - SMCJ6.0A57T 976047-SMCJ6.0A57T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976047-SMCJ6.0A57T Mounting: SMD (SMT) Clamping Voltage: 10.3 V Polarity: Unidirectional Reverse Breakdown Voltage: 6.67 V Peak Pulse Current: 145.6 A Leakage Current: 1 mA Operating Supply Voltage: 6 V Number of Elements: 1 Number of Pins: 2 Categories: TVS - Diodes Case / Package: SMC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 6.67 V Max Surge Current: 1 mA Peak Pulse Power: 1.5 kW Reverse Standoff Voltage: 6 V Test Current: 10 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976047-SMCJ6.0A57T
Mounting: SMD (SMT)
Clamping Voltage: 10.3 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 6.67 V
Peak Pulse Current: 145.6 A
Leakage Current: 1 mA
Operating Supply Voltage: 6 V
Number of Elements: 1
Number of Pins: 2
Categories: TVS - Diodes
Case / Package: SMC
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 6.67 V
Max Surge Current: 1 mA
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 6 V
Test Current: 10 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ6.0A57T 976047-SMCJ6.0A57T
Product Name 1500W 6.0V TVS Protection Diode TVS - TVS - Diodes - SMCJ6.0A57T
Configuration Single
Package Tape and Reel SMC
Peak Pulse Power 1500 watts
Tj -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data