The TVS Diode from Vishay, part number 26AC3432, is designed for transient voltage suppression with a peak pulse power dissipation of 1.5 kW and a reverse standoff voltage of 43V. It features a low-profile DO-214AB (SMC) package, making it suitable for automated placement in various applications. The diode is available in both uni-directional and bi-directional configurations, providing flexibility for different circuit designs. It offers excellent clamping capability and a very fast response time, which is critical for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning. The device is AEC-Q101 qualified, ensuring its reliability in automotive applications. Additionally, it is RoHS compliant, meeting environmental standards for hazardous substances. The operating temperature range is from -55°C to +150°C, making it suitable for a wide range of environments.
TVS DIODE, 1.5KW, 43V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 26AC3432 |
| Product Name | Tvs Diode, 1.5Kw, 43V, Do-214Ab, Full Reel; Product Range Vishay |
| Direction | Unidirectional |