Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SMCJ30A-7010E3/9AT SMCJ30A-7010E3/9AT

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965221-SMCJ30A-7010E 3/9AT Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965221-SMCJ30A-7010E 3/9AT Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMCJ30A-7010E3/9AT - 965221-SMCJ30A-7010E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMCJ30A-7010E3/9AT
965221-SMCJ30A-7010E3/9AT
OEM Parts - OEM Parts ( S ) - SMCJ30A-7010E3/9AT 965221-SMCJ30A-7010E3/9AT
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965221-SMCJ30A-7010E 3/9AT Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965221-SMCJ30A-7010E3/9AT
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 965221-SMCJ30A-7010E3/9AT
Product Name OEM Parts - OEM Parts ( S ) - SMCJ30A-7010E3/9AT
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details