Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154656-SMCJ24A/7T
Packaging: Tape & Reel (TR)
Clamping Voltage: 38.9 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 26.7 V
Peak Pulse Current: 38.6 A
Leakage Current: 1 µA
Operating Supply Voltage: 24 V
Number of Elements: 1
Power Rating: 1.5 kW
Number of Channels: 1
Number of Pins: 2
Categories: Custom Parts
Case / Package: SMC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 24 V
Max Power Dissipation: 1.5 kW
Breakdown Voltage: 26.7 V
Max Surge Current: 200 A
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 24 V
Test Current: 1 mA
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1154656-SMCJ24A/7T |
| Product Name | Custom Parts - Custom Parts (S - T) - SMCJ24A/7T |