Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMCJ22A/7T SMCJ22A/7T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094285-SMCJ22A/7T Clamping Voltage: 35.5 V Polarity: Unidirectional Operating Supply Voltage: 22 V Number of Channels: 1 Categories: TVS - Diodes Alternative Parts (Cross-Reference): SMCJ22A/7TSMCJ22A7T; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 24.4 V Max Surge Current: 200 A Peak Pulse Power: 1.5 kW
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094285-SMCJ22A/7T Clamping Voltage: 35.5 V Polarity: Unidirectional Operating Supply Voltage: 22 V Number of Channels: 1 Categories: TVS - Diodes Alternative Parts (Cross-Reference): SMCJ22A/7TSMCJ22A7T; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 24.4 V Max Surge Current: 200 A Peak Pulse Power: 1.5 kW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ22A/7T - 1094285-SMCJ22A/7T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ22A/7T
1094285-SMCJ22A/7T
TVS - TVS - Diodes - SMCJ22A/7T 1094285-SMCJ22A/7T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094285-SMCJ22A/7T Clamping Voltage: 35.5 V Polarity: Unidirectional Operating Supply Voltage: 22 V Number of Channels: 1 Categories: TVS - Diodes Alternative Parts (Cross-Reference): SMCJ22A/7TSMCJ22A7T; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 24.4 V Max Surge Current: 200 A Peak Pulse Power: 1.5 kW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094285-SMCJ22A/7T
Clamping Voltage: 35.5 V
Polarity: Unidirectional
Operating Supply Voltage: 22 V
Number of Channels: 1
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): SMCJ22A/7TSMCJ22A7T;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 24.4 V
Max Surge Current: 200 A
Peak Pulse Power: 1.5 kW

Buy Now
TVS Protection Diode - 144-SMCJ22A/7T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ22A/7T
TVS Protection Diode 144-SMCJ22A/7T
Product overview: SMCJ22A/7T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ22A/7T can be used for catalog matching and distributor lookup.

Product overview: SMCJ22A/7T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ22A/7T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1094285-SMCJ22A/7T 144-SMCJ22A/7T
Product Name TVS - TVS - Diodes - SMCJ22A/7T TVS Protection Diode
VC 35.5 volts
VBR 24.4 volts
IFSM 200 amps
Unlock Full Specs
to access all available technical data