TVS DIODE 15VWM 26.9VC DO214AB Product overview: SMCJ15HE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ15HE3/9AT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1296721-SMCJ15HE3/9A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 26.9V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 55.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ15
Product Status: Obsolete
26.9V Clamp 55.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ15HE3/9AT | 1296721-SMCJ15HE3/9AT | SMCJ15HE3/9AT-ND |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |