Vishay Intertechnology, Inc. 12V TVS Protection Diode SMCJ12CA7T

Description
Diode TVS Single Bi-Dir 12V 1.5KW 2-Pin SMC T/R Product overview: SMCJ12CA7T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ12CA7T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode TVS Single Bi-Dir 12V 1.5KW 2-Pin SMC T/R Product overview: SMCJ12CA7T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ12CA7T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V TVS Protection Diode
144-SMCJ12CA7T
12V TVS Protection Diode 144-SMCJ12CA7T
Diode TVS Single Bi-Dir 12V 1.5KW 2-Pin SMC T/R Product overview: SMCJ12CA7T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ12CA7T can be used for catalog matching and distributor lookup.

Diode TVS Single Bi-Dir 12V 1.5KW 2-Pin SMC T/R Product overview: SMCJ12CA7T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ12CA7T can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SMCJ12CA7T - 1094269-SMCJ12CA7T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ12CA7T
1094269-SMCJ12CA7T
TVS - TVS - Diodes - SMCJ12CA7T 1094269-SMCJ12CA7T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094269-SMCJ12CA7T Clamping Voltage: 19.9 V Polarity: Bidirectional Operating Supply Voltage: 12 V Number of Channels: 1 Categories: TVS - Diodes Alternative Parts (Cross-Reference): SMCJ12CA7TSMCJ12CA/7 T; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 13.3 V Max Surge Current: 200 A Peak Pulse Power: 1.5 kW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094269-SMCJ12CA7T
Clamping Voltage: 19.9 V
Polarity: Bidirectional
Operating Supply Voltage: 12 V
Number of Channels: 1
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): SMCJ12CA7TSMCJ12CA/7T;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 13.3 V
Max Surge Current: 200 A
Peak Pulse Power: 1.5 kW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ12CA7T 1094269-SMCJ12CA7T
Product Name 12V TVS Protection Diode TVS - TVS - Diodes - SMCJ12CA7T
Configuration Single Single
Package Tape and Reel
Peak Pulse Power 1500 watts
Tj -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data