Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986476-SMCJ12A-7T
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Clamping Voltage: 19.9 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 13.3 V
Peak Pulse Current: 75.4 A
Leakage Current: 5 µA
Operating Supply Voltage: 12 V
Number of Elements: 1
Power Rating: 1.5 kW
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Case / Package: SMC
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 12 V
Max Power Dissipation: 1.5 kW
Breakdown Voltage: 13.3 V
Max Surge Current: 200 A
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 12 V
Test Current: 1 mA
Diode TVS Single Uni-Dir 12V 1.5KW 2-Pin SMC T/R Product overview: SMCJ12A-7T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ12A-7T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 986476-SMCJ12A-7T | 144-SMCJ12A-7T |
| Product Name | TVS - TVS - Diodes - SMCJ12A-7T | 12V TVS Protection Diode |
| Configuration | Single | Single |
| Package | SMC | Tape and Reel |
| Pin Count | 2 | |
| VC | 19.9 volts |