Vishay Precision Group Product Range Vishay SMCG5.0A-E3/57T.

Description
Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-215AB; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:7.07V RoHS Compliant: Yes
Description
Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-215AB; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:7.07V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 15AC4284 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
15AC4284
Product Range Vishay 15AC4284
Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-215AB; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:7.07V RoHS Compliant: Yes

Product Range:TRANSZORB SMCG Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-215AB; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:7.07V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4284
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Voltage Regulator diode (Zener diode) - HR1N4478US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 40 mA
IR 0.0500 mA
View Details
CoolSiC™ Schottky Diodes - AIDK08S65C5 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Power Diodes
RoHS Compliant RoHS
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details