Vishay Intertechnology, Inc. TVS Diodes SMC5K10A-M3/H

Description
17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMC5K10A-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC5K10A-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC5K10A-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
10V TVS Protection Diode - 144-SMC5K10A-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V TVS Protection Diode
144-SMC5K10A-M3/H
10V TVS Protection Diode 144-SMC5K10A-M3/H
Diode TVS Single Uni-Dir 10V 5KW 2-Pin SMC T/R Product overview: SMC5K10A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K10A-M3/H can be used for catalog matching and distributor lookup.

Diode TVS Single Uni-Dir 10V 5KW 2-Pin SMC T/R Product overview: SMC5K10A-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC5K10A-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMC5K10A-M3/H - 850201-SMC5K10A-M3/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMC5K10A-M3/H
850201-SMC5K10A-M3/H
TVS - TVS - Diodes - SMC5K10A-M3/H 850201-SMC5K10A-M3/H
Manufacturer: Vishay Win Source Part Number: 850201-SMC5K10A-M3/H Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: SMC5K10 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMC5K10A-M3/HGIDKR, SMC5K10A-M3/HGITR, SMC5K10A-M3/H-ND, SMC5K10A-M3/HGICT

Manufacturer: Vishay
Win Source Part Number: 850201-SMC5K10A-M3/H
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: SMC5K10
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMC5K10A-M3/HGIDKR, SMC5K10A-M3/HGITR, SMC5K10A-M3/H-ND, SMC5K10A-M3/HGICT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC5K10A-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC5K10A-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC5K10A-M3/H
TVS DIODE 10VWM 17VC DO214AB

TVS DIODE 10VWM 17VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMC5K10A-M3/HGITR-ND 144-SMC5K10A-M3/H 850201-SMC5K10A-M3/H SMC5K10A-M3/H
Product Name TVS Diodes 10V TVS Protection Diode TVS - TVS - Diodes - SMC5K10A-M3/H Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 5000 watts 5000 watts
VC 17 volts 17 volts
Unlock Full Specs
to access all available technical data