146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIRECTIONAL, 189V, 3KW ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K90CAHM3_A/HCT-ND | 74AJ2207 |
| Product Name | TVS Diodes | Tvs Diode, Bidirectional, 189V, 3Kw Rohs Compliant Vishay |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | |
| VC | 146 volts | |
| VBR | 100 volts |