TVS DIODE 78VWM 126VC DO214AB
TVS DIODE, BIDIR, 163V, 3KW, SMC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K78CAHM3_A/ITR-ND | 58AK1288 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 163V, 3Kw, Smc Rohs Compliant Vishay |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | |
| VC | 126 volts |