Vishay Intertechnology, Inc. 75V TVS Protection Diode SMC3K75CA-M3/57

Description
Diode TVS Single Bi-Dir 75V 3KW 2-Pin SMC T/R Product overview: SMC3K75CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K75CA-M3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode TVS Single Bi-Dir 75V 3KW 2-Pin SMC T/R Product overview: SMC3K75CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K75CA-M3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V TVS Protection Diode - 144-SMC3K75CA-M3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V TVS Protection Diode
144-SMC3K75CA-M3/57
75V TVS Protection Diode 144-SMC3K75CA-M3/57
Diode TVS Single Bi-Dir 75V 3KW 2-Pin SMC T/R Product overview: SMC3K75CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K75CA-M3/57 can be used for catalog matching and distributor lookup.

Diode TVS Single Bi-Dir 75V 3KW 2-Pin SMC T/R Product overview: SMC3K75CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K75CA-M3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1094253-SMC3K75CA-M3/57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1094253-SMC3K75CA-M3/57
Circuit Protection - TVS - Diodes 1094253-SMC3K75CA-M3/57
Win Source Part Number: 1094253-SMC3K75CA-M3 /57 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 75V Voltage - Breakdown (Min): 83.3V Voltage - Clamping (Max) @ Ipp: 121V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 24.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMLJ7.5CA; 3KP7.5CA; SMDJ58CA; SMC3K58CA-M3/57; SMLJ58CA; SMLJ64CA; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC3K75CA-M3/57GITR, SMC3K75CA-M3/57GICT, SMC3K75CA-M3/57GIDKR Base Product Number: SMC3K75

Win Source Part Number: 1094253-SMC3K75CA-M3/57
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Voltage - Breakdown (Min): 83.3V
Voltage - Clamping (Max) @ Ipp: 121V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMLJ7.5CA; 3KP7.5CA; SMDJ58CA; SMC3K58CA-M3/57; SMLJ58CA; SMLJ64CA;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC3K75CA-M3/57GITR,SMC3K75CA-M3/57GICT,SMC3K75CA-M3/57GIDKR
Base Product Number: SMC3K75

Buy Now Datasheet
TVS Diodes - SMC3K75CA-M3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K75CA-M3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K75CA-M3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K75CA-M3/57
TVS DIODE 75VWM 121VC DO214AB

TVS DIODE 75VWM 121VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMC3K75CA-M3/57 1094253-SMC3K75CA-M3/57 SMC3K75CA-M3/57GITR-ND SMC3K75CA-M3/57
Product Name 75V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data