Vishay Precision Group Circuit Protection - TVS - Diodes SMC3K58CA-M3/57

Description
Win Source Part Number: 1094242-SMC3K58CA-M3 /57 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 32.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMDJ58CA; SMLJ58CA; SMLJ51CA; SMC3K54CA-M3/57; SMLJ45CA; SMDJ45CASMC3K58CA-M3 /57.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMC3K58CA-M3/57T R,112-SMC3K58CA-M3/5 7DKR,SMC3K58CA-M3/57 -ND,112-SMC3K58CA-M3 /57CT Base Product Number: SMC3K58
Request a Quote Datasheet
Description
Win Source Part Number: 1094242-SMC3K58CA-M3 /57 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 32.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMDJ58CA; SMLJ58CA; SMLJ51CA; SMC3K54CA-M3/57; SMLJ45CA; SMDJ45CASMC3K58CA-M3 /57.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMC3K58CA-M3/57T R,112-SMC3K58CA-M3/5 7DKR,SMC3K58CA-M3/57 -ND,112-SMC3K58CA-M3 /57CT Base Product Number: SMC3K58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1094242-SMC3K58CA-M3/57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1094242-SMC3K58CA-M3/57
Circuit Protection - TVS - Diodes 1094242-SMC3K58CA-M3/57
Win Source Part Number: 1094242-SMC3K58CA-M3 /57 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Voltage - Clamping (Max) @ Ipp: 93.6V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 32.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMDJ58CA; SMLJ58CA; SMLJ51CA; SMC3K54CA-M3/57; SMLJ45CA; SMDJ45CASMC3K58CA-M3 /57.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMC3K58CA-M3/57T R,112-SMC3K58CA-M3/5 7DKR,SMC3K58CA-M3/57 -ND,112-SMC3K58CA-M3 /57CT Base Product Number: SMC3K58

Win Source Part Number: 1094242-SMC3K58CA-M3/57
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Voltage - Clamping (Max) @ Ipp: 93.6V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 32.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMDJ58CA; SMLJ58CA; SMLJ51CA; SMC3K54CA-M3/57; SMLJ45CA; SMDJ45CASMC3K58CA-M3/57.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMC3K58CA-M3/57TR,112-SMC3K58CA-M3/57DKR,SMC3K58CA-M3/57-ND,112-SMC3K58CA-M3/57CT
Base Product Number: SMC3K58

Buy Now Datasheet
58V 93.6V TVS Protection Diode - 144-SMC3K58CA-M3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
58V 93.6V TVS Protection Diode
144-SMC3K58CA-M3/57
58V 93.6V TVS Protection Diode 144-SMC3K58CA-M3/57
3kW Bidirectional TVS Diode, 58V, 93.6V Clamp, DO-214AB, SM Product overview: SMC3K58CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 93.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 93.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K58CA-M3/57 can be used for catalog matching and distributor lookup.

3kW Bidirectional TVS Diode, 58V, 93.6V Clamp, DO-214AB, SM Product overview: SMC3K58CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 93.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 93.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K58CA-M3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMC3K58CA-M3/57CT-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 112-SMC3K58CA-M3/57TR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 112-SMC3K58CA-M3/57DKR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K58CA-M3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K58CA-M3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K58CA-M3/57
TVS DIODE 58VWM 93.6VC DO214AB

TVS DIODE 58VWM 93.6VC DO214AB

Supplier's Site
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 58 V, Do-214Ab Rohs Compliant Vishay - 70W0650 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 58 V, Do-214Ab Rohs Compliant Vishay
70W0650
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 58 V, Do-214Ab Rohs Compliant Vishay 70W0650
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMC3K Series, Bidirectional, 58 V, DO-214AB RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMC3K Series, Bidirectional, 58 V, DO-214AB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1094242-SMC3K58CA-M3/57 144-SMC3K58CA-M3/57 112-SMC3K58CA-M3/57CT-ND SMC3K58CA-M3/57 70W0650
Product Name Circuit Protection - TVS - Diodes 58V 93.6V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 58 V, Do-214Ab Rohs Compliant Vishay
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 93.6 volts 93.6 volts 93.6 volts
VBR 64.4 volts 64.4 volts 64.4 volts
Unlock Full Specs
to access all available technical data