87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, BIDIRECTIONAL, 87.1V, 3KW ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMC3K54CAHM3_A/HCT-ND | 2437027P | 74AJ2199 |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidirectional, 87.1V, 3Kw Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 3000 watts | ||
| VC | 87.1 volts | ||
| VBR | 60 volts |