Vishay Intertechnology, Inc. TVS Diodes SMC3K54CAHM3/57

Description
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMC3K54CAHM3/57-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
54V 87.1V 34.4A TVS Protection Diode - 144-SMC3K54CAHM3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
54V 87.1V 34.4A TVS Protection Diode
144-SMC3K54CAHM3/57
54V 87.1V 34.4A TVS Protection Diode 144-SMC3K54CAHM3/57
3kW Bidirectional TVS Diode, 54V, 87.1V Clamp, 34.4A Surge, DO-214AB Product overview: SMC3K54CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 54V, 87.1V, 34.4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 54V, 87.1V, 34.4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K54CAHM3/57 can be used for catalog matching and distributor lookup.

3kW Bidirectional TVS Diode, 54V, 87.1V Clamp, 34.4A Surge, DO-214AB Product overview: SMC3K54CAHM3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 54V, 87.1V, 34.4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 54V, 87.1V, 34.4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K54CAHM3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMC3K54CAHM3/57 - 895876-SMC3K54CAHM3/57 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMC3K54CAHM3/57
895876-SMC3K54CAHM3/57
TVS - TVS - Diodes - SMC3K54CAHM3/57 895876-SMC3K54CAHM3/57
Manufacturer: Vishay Win Source Part Number: 895876-SMC3K54CAHM3/ 57 Series: Automotive, AEC-Q101, TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMC3K54 Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 895876-SMC3K54CAHM3/57
Series: Automotive, AEC-Q101, TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMC3K54
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K54CAHM3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K54CAHM3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K54CAHM3/57
TVS DIODE 54VWM 87.1VC DO214AB

TVS DIODE 54VWM 87.1VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMC3K54CAHM3/57-ND 144-SMC3K54CAHM3/57 895876-SMC3K54CAHM3/57 SMC3K54CAHM3/57
Product Name TVS Diodes 54V 87.1V 34.4A TVS Protection Diode TVS - TVS - Diodes - SMC3K54CAHM3/57 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 87.1 volts 87.1 volts
Unlock Full Specs
to access all available technical data