Vishay Intertechnology, Inc. 45V 72.7V TVS Protection Diode SMC3K45CA-M3/57

Description
3kW Bidirectional TVS Diode, 45V, DO-214AB, 72.7V Clamp Product overview: SMC3K45CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45V, 72.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45V, 72.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K45CA-M3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kW Bidirectional TVS Diode, 45V, DO-214AB, 72.7V Clamp Product overview: SMC3K45CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45V, 72.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45V, 72.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K45CA-M3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 72.7V TVS Protection Diode - 144-SMC3K45CA-M3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 72.7V TVS Protection Diode
144-SMC3K45CA-M3/57
45V 72.7V TVS Protection Diode 144-SMC3K45CA-M3/57
3kW Bidirectional TVS Diode, 45V, DO-214AB, 72.7V Clamp Product overview: SMC3K45CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45V, 72.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45V, 72.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K45CA-M3/57 can be used for catalog matching and distributor lookup.

3kW Bidirectional TVS Diode, 45V, DO-214AB, 72.7V Clamp Product overview: SMC3K45CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 45V, 72.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 45V, 72.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K45CA-M3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMC3K45CA-M3/57GICT-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC3K45CA-M3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

72.7V Clamp 41.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1094237-SMC3K45CA-M3/57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1094237-SMC3K45CA-M3/57
Circuit Protection - TVS - Diodes 1094237-SMC3K45CA-M3/57
Win Source Part Number: 1094237-SMC3K45CA-M3 /57 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 45V Voltage - Breakdown (Min): 50V Voltage - Clamping (Max) @ Ipp: 72.7V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 41.3A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMLJ45CA; SMDJ45CA; SMLJ45CA-TP; 3KP45CA; SMDJ36CA; SMLJ36CASMC3K45CA-M3 57; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC3K45CA-M3/57GICT, SMC3K45CA-M3/57-ND,S MC3K45CA-M3/57GITR Base Product Number: SMC3K45

Win Source Part Number: 1094237-SMC3K45CA-M3/57
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 50V
Voltage - Clamping (Max) @ Ipp: 72.7V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMLJ45CA; SMDJ45CA; SMLJ45CA-TP; 3KP45CA; SMDJ36CA; SMLJ36CASMC3K45CA-M357;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC3K45CA-M3/57GICT,SMC3K45CA-M3/57-ND,SMC3K45CA-M3/57GITR
Base Product Number: SMC3K45

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K45CA-M3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K45CA-M3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K45CA-M3/57
TVS DIODE 45VWM 72.7VC DO214AB

TVS DIODE 45VWM 72.7VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMC3K45CA-M3/57 SMC3K45CA-M3/57GICT-ND 1094237-SMC3K45CA-M3/57 SMC3K45CA-M3/57
Product Name 45V 72.7V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data