Vishay Intertechnology, Inc. 43V 69.4V TVS Protection Diode SMC3K43CA-M3/57

Description
3kW Bidirectional TVS Diode, 43V, 69.4V Clamping, DO-214AB Product overview: SMC3K43CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 69.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 69.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K43CA-M3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kW Bidirectional TVS Diode, 43V, 69.4V Clamping, DO-214AB Product overview: SMC3K43CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 69.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 69.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K43CA-M3/57 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43V 69.4V TVS Protection Diode - 144-SMC3K43CA-M3/57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 69.4V TVS Protection Diode
144-SMC3K43CA-M3/57
43V 69.4V TVS Protection Diode 144-SMC3K43CA-M3/57
3kW Bidirectional TVS Diode, 43V, 69.4V Clamping, DO-214AB Product overview: SMC3K43CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 69.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 69.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K43CA-M3/57 can be used for catalog matching and distributor lookup.

3kW Bidirectional TVS Diode, 43V, 69.4V Clamping, DO-214AB Product overview: SMC3K43CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 69.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 69.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K43CA-M3/57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMC3K43CA-M3/57GIDKR-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC3K43CA-M3/57GITR-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMC3K43CA-M3/57GICT-ND - DigiKey
Thief River Falls, MN, United States
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1094233-SMC3K43CA-M3/57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1094233-SMC3K43CA-M3/57
Circuit Protection - TVS - Diodes 1094233-SMC3K43CA-M3/57
Win Source Part Number: 1094233-SMC3K43CA-M3 /57 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43V Voltage - Breakdown (Min): 47.8V Voltage - Clamping (Max) @ Ipp: 69.4V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 43.2A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SMLJ40CA; SMC3K51CA-M3/57; SMC3K48CA-M3/57; SMDJ45CA; 3KP45CA; SMDJ43CASMC3K43CA-M3 57; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMC3K43CA-M3/57GICT, SMC3K43CA-M3/57GITR, SMC3K43CAM357,SMC3K4 3CA-M3/57GIDKR Base Product Number: SMC3K43

Win Source Part Number: 1094233-SMC3K43CA-M3/57
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Voltage - Clamping (Max) @ Ipp: 69.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 43.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SMLJ40CA; SMC3K51CA-M3/57; SMC3K48CA-M3/57; SMDJ45CA; 3KP45CA; SMDJ43CASMC3K43CA-M357;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMC3K43CA-M3/57GICT,SMC3K43CA-M3/57GITR,SMC3K43CAM357,SMC3K43CA-M3/57GIDKR
Base Product Number: SMC3K43

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMC3K43CA-M3/57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMC3K43CA-M3/57
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMC3K43CA-M3/57
TVS DIODE 43VWM 69.4VC DO214AB

TVS DIODE 43VWM 69.4VC DO214AB

Supplier's Site
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 43 V, Do-214Ab Rohs Compliant Vishay - 70W0645 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 43 V, Do-214Ab Rohs Compliant Vishay
70W0645
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 43 V, Do-214Ab Rohs Compliant Vishay 70W0645
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMC3K Series, Bidirectional, 43 V, DO-214AB RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMC3K Series, Bidirectional, 43 V, DO-214AB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMC3K43CA-M3/57 SMC3K43CA-M3/57GIDKR-ND 1094233-SMC3K43CA-M3/57 SMC3K43CA-M3/57 70W0645
Product Name 43V 69.4V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 43 V, Do-214Ab Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data