Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794663-SMC3K40CA-M3/
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Current - Peak Pulse (10/1000μs): 46.5A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMC3K40CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 44.4V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 64.5V
Alternative Parts (Cross-Reference): SMDJ40CA-HRA; SMDJ40CA-HRAT7; 3.0SMCJ40CA; 3KSMC40CATG TRTB;
Introduction Date: July 28, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
DIODE 3000 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SMC3K40CA-M3/57 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMC3K40CA-M3/57 can be used for catalog matching and distributor lookup.
TVS DIODE 40VWM 64.5VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794663-SMC3K40CA-M3/57 | SMC3K40CA-M3/57GITR-ND | 144-SMC3K40CA-M3/57 | SMC3K40CA-M3/57 |
| Product Name | TVS - TVS - Diodes - SMC3K40CA-M3/57 | TVS Diodes | 3000 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |
| VC | 64.5 volts | 64.5 volts | 64.5 volts | |
| VBR | 44.4 volts | 44.4 volts | 44.4 volts |